Vishay Intertechnology, Inc. THIN FILM,705,1/10W,160,2%,50PPM,R/.01%,BULK M55342H06B160GRWS

Description
THIN FILM,705,1/10W,160,2 %,50PPM,R/.01%,BULK
Request a Quote Datasheet
Description
THIN FILM,705,1/10W,160,2 %,50PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,705,1/10W,160,2%,50PPM,R/.01%,BULK - M55342H06B160GRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,705,1/10W,160,2%,50PPM,R/.01%,BULK
M55342H06B160GRWS
THIN FILM,705,1/10W,160,2%,50PPM,R/.01%,BULK M55342H06B160GRWS
THIN FILM,705,1/10W,160,2 %,50PPM,R/.01%,BULK

THIN FILM,705,1/10W,160,2%,50PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B160GRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B160GRWS-ND
Chip Resistor - Surface Mount 764-M55342H06B160GRWS-ND
160 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

160 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B160GRWS 764-M55342H06B160GRWS-ND
Product Name THIN FILM,705,1/10W,160,2%,50PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 2 to 0.0100 +/- % 2 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567729 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers