Vishay Intertechnology, Inc. RES 15K OHM 0.15W 5% 0805 M55342H06B15K0RWS

Description
RES 15Kohm 0.15W 5% 0805
Request a Quote Datasheet
Description
RES 15Kohm 0.15W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 0.15W 5% 0805 - M55342H06B15K0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 0.15W 5% 0805
M55342H06B15K0RWS
RES 15K OHM 0.15W 5% 0805 M55342H06B15K0RWS
RES 15Kohm 0.15W 5% 0805

RES 15Kohm 0.15W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B15K0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B15K0RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B15K0RWS-ND
15 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

15 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B15K0RWS 764-M55342H06B15K0RWS-ND
Product Name RES 15K OHM 0.15W 5% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 15000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1912FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details