Vishay Intertechnology, Inc. Res Thin Film 0705 15K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack M55342H06B15E0PWS

Description
Res Thin Film 0705 15K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 15K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 15K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack - M55342H06B15E0PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 15K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack
M55342H06B15E0PWS
Res Thin Film 0705 15K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack M55342H06B15E0PWS
Res Thin Film 0705 15K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 0705 15K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B15E0PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B15E0PWS-ND
Chip Resistor - Surface Mount 764-M55342H06B15E0PWS-ND
15 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

15 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B15E0PWS 764-M55342H06B15E0PWS-ND
Product Name Res Thin Film 0705 15K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details