Vishay Intertechnology, Inc. RES 158 OHM 0.15W 1% 0805 M55342H06B158DRT5

Description
RES 158ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 158ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 0.15W 1% 0805 - M55342H06B158DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 0.15W 1% 0805
M55342H06B158DRT5
RES 158 OHM 0.15W 1% 0805 M55342H06B158DRT5
RES 158ohm 0.15W 1% 0805

RES 158ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B158DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B158DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B158DRT5TR-ND
158 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

158 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B158DRT5 764-M55342H06B158DRT5TR-ND
Product Name RES 158 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details