Vishay Intertechnology, Inc. Res Thin Film 0705 14.7K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R M55342H06B14E7PT1

Description
Res Thin Film 0705 14.7K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 14.7K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 14.7K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R - M55342H06B14E7PT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 14.7K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R
M55342H06B14E7PT1
Res Thin Film 0705 14.7K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R M55342H06B14E7PT1
Res Thin Film 0705 14.7K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R

Res Thin Film 0705 14.7K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B14E7PT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B14E7PT1TR-ND
Chip Resistor - Surface Mount 764-M55342H06B14E7PT1TR-ND
14.7 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

14.7 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B14E7PT1 764-M55342H06B14E7PT1TR-ND
Product Name Res Thin Film 0705 14.7K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details