Vishay Intertechnology, Inc. THIN FILM,705,1/10W,12.4K,1%,50PPM,R/.01%,T/R M55342H06B12E4RT0

Description
THIN FILM,705,1/10W,12.4K ,1%,50PPM,R/.01%,T/R
Request a Quote Datasheet
Description
THIN FILM,705,1/10W,12.4K ,1%,50PPM,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,705,1/10W,12.4K,1%,50PPM,R/.01%,T/R - M55342H06B12E4RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,705,1/10W,12.4K,1%,50PPM,R/.01%,T/R
M55342H06B12E4RT0
THIN FILM,705,1/10W,12.4K,1%,50PPM,R/.01%,T/R M55342H06B12E4RT0
THIN FILM,705,1/10W,12.4K ,1%,50PPM,R/.01%,T/R

THIN FILM,705,1/10W,12.4K,1%,50PPM,R/.01%,T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B12E4RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B12E4RT0TR-ND
Chip Resistor - Surface Mount 764-M55342H06B12E4RT0TR-ND
12.4 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

12.4 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B12E4RT0 764-M55342H06B12E4RT0TR-ND
Product Name THIN FILM,705,1/10W,12.4K,1%,50PPM,R/.01%,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers