Vishay Intertechnology, Inc. RES 10K OHM 0.15W 10% 0805 M55342H06B10N0RWS

Description
RES 10Kohm 0.15W 10% 0805
Request a Quote Datasheet
Description
RES 10Kohm 0.15W 10% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 0.15W 10% 0805 - M55342H06B10N0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 0.15W 10% 0805
M55342H06B10N0RWS
RES 10K OHM 0.15W 10% 0805 M55342H06B10N0RWS
RES 10Kohm 0.15W 10% 0805

RES 10Kohm 0.15W 10% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B10N0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B10N0RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B10N0RWS-ND
10 kOhms ±10% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

10 kOhms ±10% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B10N0RWS 764-M55342H06B10N0RWS-ND
Product Name RES 10K OHM 0.15W 10% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 10000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers