Res Thin Film 0705 10 Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
10 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342H06B10G0RWS | 764-M55342H06B10G0RWS-ND |
| Product Name | Res Thin Film 0705 10 Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Tolerance | 2 to 0.0100 +/- % | 2 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 20 watts | 0.1500 watts |