Vishay Intertechnology, Inc. RES 10.2K OHM 0.15W 0.1% 0805 M55342H06B10B2RWS

Description
RES 10.2Kohm 0.15W 0.1% 0805
Request a Quote
Description
RES 10.2Kohm 0.15W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 0.15W 0.1% 0805 - M55342H06B10B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 0.15W 0.1% 0805
M55342H06B10B2RWS
RES 10.2K OHM 0.15W 0.1% 0805 M55342H06B10B2RWS
RES 10.2Kohm 0.15W 0.1% 0805

RES 10.2Kohm 0.15W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H06B10B2RWS
Product Name RES 10.2K OHM 0.15W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details