Vishay Intertechnology, Inc. RES 100 OHM 0.15W 5% 0805 M55342H06B100JRWS

Description
RES 100ohm 0.15W 5% 0805
Request a Quote Datasheet
Description
RES 100ohm 0.15W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 0.15W 5% 0805 - M55342H06B100JRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 0.15W 5% 0805
M55342H06B100JRWS
RES 100 OHM 0.15W 5% 0805 M55342H06B100JRWS
RES 100ohm 0.15W 5% 0805

RES 100ohm 0.15W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B100JRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B100JRWS-ND
Chip Resistor - Surface Mount 764-M55342H06B100JRWS-ND
100 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

100 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B100JRWS 764-M55342H06B100JRWS-ND
Product Name RES 100 OHM 0.15W 5% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details