Vishay Intertechnology, Inc. RES 909 OHM 0.225W 0.1% 2208 M55342H05B909ARWS

Description
RES 909ohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 909ohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 0.225W 0.1% 2208 - M55342H05B909ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 0.225W 0.1% 2208
M55342H05B909ARWS
RES 909 OHM 0.225W 0.1% 2208 M55342H05B909ARWS
RES 909ohm 0.225W 0.1% 2208

RES 909ohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H05B909ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B909ARWS-ND
Chip Resistor - Surface Mount 764-M55342H05B909ARWS-ND
909 Ohms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

909 Ohms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H05B909ARWS 764-M55342H05B909ARWS-ND
Product Name RES 909 OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount
Resistance Range 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details