Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H05B715ERWS

Description
715 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
715 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H05B715ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B715ERWS-ND
Chip Resistor - Surface Mount 764-M55342H05B715ERWS-ND
715 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

715 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 715K OHM 0.225W 1% 2208 - M55342H05B715ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 0.225W 1% 2208
M55342H05B715ERWS
RES 715K OHM 0.225W 1% 2208 M55342H05B715ERWS
RES 715Kohm 0.225W 1% 2208

RES 715Kohm 0.225W 1% 2208

Supplier's Site
Chip Resistor - Surface Mount - M55342H05B715ERWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H05B715ERWS
Chip Resistor - Surface Mount M55342H05B715ERWS
RES SMD 715K OHM 1% 0.225W 2208

RES SMD 715K OHM 1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H05B715ERWS-ND M55342H05B715ERWS M55342H05B715ERWS
Product Name Chip Resistor - Surface Mount RES 715K OHM 0.225W 1% 2208 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9540 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details