Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H05B6E19RWS

Description
6.19 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.19 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H05B6E19RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B6E19RWS-ND
Chip Resistor - Surface Mount 764-M55342H05B6E19RWS-ND
6.19 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

6.19 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 6.19K OHM 0.225W 1% 2208 - M55342H05B6E19RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 0.225W 1% 2208
M55342H05B6E19RWS
RES 6.19K OHM 0.225W 1% 2208 M55342H05B6E19RWS
RES 6.19Kohm 0.225W 1% 2208

RES 6.19Kohm 0.225W 1% 2208

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H05B6E19RWS-ND M55342H05B6E19RWS
Product Name Chip Resistor - Surface Mount RES 6.19K OHM 0.225W 1% 2208
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers