Vishay Intertechnology, Inc. RES 6.19K OHM 0.225W 1% 2208 M55342H05B6E19MWS

Description
RES 6.19Kohm 0.225W 1% 2208
Request a Quote Datasheet
Description
RES 6.19Kohm 0.225W 1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 0.225W 1% 2208 - M55342H05B6E19MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 0.225W 1% 2208
M55342H05B6E19MWS
RES 6.19K OHM 0.225W 1% 2208 M55342H05B6E19MWS
RES 6.19Kohm 0.225W 1% 2208

RES 6.19Kohm 0.225W 1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H05B6E19MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B6E19MWS-ND
Chip Resistor - Surface Mount 764-M55342H05B6E19MWS-ND
6.19 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

6.19 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H05B6E19MWS 764-M55342H05B6E19MWS-ND
Product Name RES 6.19K OHM 0.225W 1% 2208 Chip Resistor - Surface Mount
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details