Vishay Intertechnology, Inc. RES 68.1 OHM 0.225W 1% 2208 M55342H05B68D1RT5

Description
RES 68.1ohm 0.225W 1% 2208
Request a Quote Datasheet
Description
RES 68.1ohm 0.225W 1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 0.225W 1% 2208 - M55342H05B68D1RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 0.225W 1% 2208
M55342H05B68D1RT5
RES 68.1 OHM 0.225W 1% 2208 M55342H05B68D1RT5
RES 68.1ohm 0.225W 1% 2208

RES 68.1ohm 0.225W 1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H05B68D1RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B68D1RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H05B68D1RT5TR-ND
68.1 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

68.1 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H05B68D1RT5 764-M55342H05B68D1RT5TR-ND
Product Name RES 68.1 OHM 0.225W 1% 2208 Chip Resistor - Surface Mount
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details