Vishay Intertechnology, Inc. RES 66.5 OHM 0.225W 1% 2208 M55342H05B66D5RWS

Description
RES 66.5ohm 0.225W 1% 2208
Request a Quote Datasheet
Description
RES 66.5ohm 0.225W 1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 0.225W 1% 2208 - M55342H05B66D5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 0.225W 1% 2208
M55342H05B66D5RWS
RES 66.5 OHM 0.225W 1% 2208 M55342H05B66D5RWS
RES 66.5ohm 0.225W 1% 2208

RES 66.5ohm 0.225W 1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H05B66D5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B66D5RWS-ND
Chip Resistor - Surface Mount 764-M55342H05B66D5RWS-ND
66.5 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

66.5 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H05B66D5RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H05B66D5RWS
Chip Resistor - Surface Mount M55342H05B66D5RWS
RES SMD 66.5 OHM 1% 0.225W 2208

RES SMD 66.5 OHM 1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H05B66D5RWS 764-M55342H05B66D5RWS-ND M55342H05B66D5RWS
Product Name RES 66.5 OHM 0.225W 1% 2208 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2250 watts 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details