Vishay Intertechnology, Inc. RES 52.3K OHM 0.225W 0.1% 2208 M55342H05B52B3RT5

Description
RES 52.3Kohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 52.3Kohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 0.225W 0.1% 2208 - M55342H05B52B3RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 0.225W 0.1% 2208
M55342H05B52B3RT5
RES 52.3K OHM 0.225W 0.1% 2208 M55342H05B52B3RT5
RES 52.3Kohm 0.225W 0.1% 2208

RES 52.3Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H05B52B3RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B52B3RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H05B52B3RT5TR-ND
52.3 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

52.3 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H05B52B3RT5 764-M55342H05B52B3RT5TR-ND
Product Name RES 52.3K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount
Resistance Range 52300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details