Vishay Intertechnology, Inc. RES 4.02K OHM 0.225W 1% 2208 M55342H05B4E02RWS

Description
RES 4.02Kohm 0.225W 1% 2208
Request a Quote Datasheet
Description
RES 4.02Kohm 0.225W 1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 0.225W 1% 2208 - M55342H05B4E02RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 0.225W 1% 2208
M55342H05B4E02RWS
RES 4.02K OHM 0.225W 1% 2208 M55342H05B4E02RWS
RES 4.02Kohm 0.225W 1% 2208

RES 4.02Kohm 0.225W 1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H05B4E02RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B4E02RWS-ND
Chip Resistor - Surface Mount 764-M55342H05B4E02RWS-ND
4.02 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.02 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H05B4E02RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H05B4E02RWS
Chip Resistor - Surface Mount M55342H05B4E02RWS
RES SMD 4.02K OHM 1% 0.225W 2208

RES SMD 4.02K OHM 1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H05B4E02RWS 764-M55342H05B4E02RWS-ND M55342H05B4E02RWS
Product Name RES 4.02K OHM 0.225W 1% 2208 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2250 watts 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details