Vishay Intertechnology, Inc. RES 2.43K OHM 0.225W 1% 2208 M55342H05B2E43RWS

Description
RES 2.43Kohm 0.225W 1% 2208
Request a Quote Datasheet
Description
RES 2.43Kohm 0.225W 1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 0.225W 1% 2208 - M55342H05B2E43RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 0.225W 1% 2208
M55342H05B2E43RWS
RES 2.43K OHM 0.225W 1% 2208 M55342H05B2E43RWS
RES 2.43Kohm 0.225W 1% 2208

RES 2.43Kohm 0.225W 1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H05B2E43RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B2E43RWS-ND
Chip Resistor - Surface Mount 764-M55342H05B2E43RWS-ND
2.43 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.43 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H05B2E43RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H05B2E43RWS
Chip Resistor - Surface Mount M55342H05B2E43RWS
RES SMD 2.43K OHM 1% 0.225W 2208

RES SMD 2.43K OHM 1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H05B2E43RWS 764-M55342H05B2E43RWS-ND M55342H05B2E43RWS
Product Name RES 2.43K OHM 0.225W 1% 2208 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 2430 ohms 2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2250 watts 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
5 suppliers