2 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
RES 2Kohm 0.225W 1% 2208
RES SMD 2K OHM 1% 0.225W 2208
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342H05B2E00RWS-ND | M55342H05B2E00RWS | M55342H05B2E00RWS |
| Product Name | Chip Resistor - Surface Mount | RES 2K OHM 0.225W 1% 2208 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Nonstandard | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |