Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H05B2E00MTS

Description
2 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H05B2E00MTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B2E00MTSTR-ND
Chip Resistor - Surface Mount 764-M55342H05B2E00MTSTR-ND
2 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 2K OHM 0.225W 1% 2208 - M55342H05B2E00MTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 0.225W 1% 2208
M55342H05B2E00MTS
RES 2K OHM 0.225W 1% 2208 M55342H05B2E00MTS
RES 2Kohm 0.225W 1% 2208

RES 2Kohm 0.225W 1% 2208

Supplier's Site
Chip Resistor - Surface Mount - M55342H05B2E00MTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H05B2E00MTS
Chip Resistor - Surface Mount M55342H05B2E00MTS
RES SMD 2K OHM 1% 0.225W 2208

RES SMD 2K OHM 1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H05B2E00MTSTR-ND M55342H05B2E00MTS M55342H05B2E00MTS
Product Name Chip Resistor - Surface Mount RES 2K OHM 0.225W 1% 2208 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details