Vishay Intertechnology, Inc. RES 22.1 OHM 0.225W 1% 2208 M55342H05B22D1RWS

Description
RES 22.1ohm 0.225W 1% 2208
Request a Quote Datasheet
Description
RES 22.1ohm 0.225W 1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 0.225W 1% 2208 - M55342H05B22D1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 0.225W 1% 2208
M55342H05B22D1RWS
RES 22.1 OHM 0.225W 1% 2208 M55342H05B22D1RWS
RES 22.1ohm 0.225W 1% 2208

RES 22.1ohm 0.225W 1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H05B22D1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B22D1RWS-ND
Chip Resistor - Surface Mount 764-M55342H05B22D1RWS-ND
22.1 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

22.1 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H05B22D1RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H05B22D1RWS
Chip Resistor - Surface Mount M55342H05B22D1RWS
RES SMD 22.1 OHM 1% 0.225W 2208

RES SMD 22.1 OHM 1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H05B22D1RWS 764-M55342H05B22D1RWS-ND M55342H05B22D1RWS
Product Name RES 22.1 OHM 0.225W 1% 2208 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2250 watts 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details