Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H05B16E2RWS

Description
16.2 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
16.2 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H05B16E2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B16E2RWS-ND
Chip Resistor - Surface Mount 764-M55342H05B16E2RWS-ND
16.2 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

16.2 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 16.2K OHM 0.225W 1% 2208 - M55342H05B16E2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 0.225W 1% 2208
M55342H05B16E2RWS
RES 16.2K OHM 0.225W 1% 2208 M55342H05B16E2RWS
RES 16.2Kohm 0.225W 1% 2208

RES 16.2Kohm 0.225W 1% 2208

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H05B16E2RWS-ND M55342H05B16E2RWS
Product Name Chip Resistor - Surface Mount RES 16.2K OHM 0.225W 1% 2208
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details