Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H05B154DRWS

Description
154 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
154 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H05B154DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B154DRWS-ND
Chip Resistor - Surface Mount 764-M55342H05B154DRWS-ND
154 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

154 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 154 OHM 0.225W 1% 2208 - M55342H05B154DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 0.225W 1% 2208
M55342H05B154DRWS
RES 154 OHM 0.225W 1% 2208 M55342H05B154DRWS
RES 154ohm 0.225W 1% 2208

RES 154ohm 0.225W 1% 2208

Supplier's Site
Chip Resistor - Surface Mount - M55342H05B154DRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H05B154DRWS
Chip Resistor - Surface Mount M55342H05B154DRWS
RES SMD 154 OHM 1% 0.225W 2208

RES SMD 154 OHM 1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H05B154DRWS-ND M55342H05B154DRWS M55342H05B154DRWS
Product Name Chip Resistor - Surface Mount RES 154 OHM 0.225W 1% 2208 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 154 ohms 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers