Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H05B154DRT5

Description
154 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
154 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H05B154DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B154DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342H05B154DRT5TR-ND
154 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

154 Ohms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 154 OHM 0.225W 1% 2208 - M55342H05B154DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 0.225W 1% 2208
M55342H05B154DRT5
RES 154 OHM 0.225W 1% 2208 M55342H05B154DRT5
RES 154ohm 0.225W 1% 2208

RES 154ohm 0.225W 1% 2208

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H05B154DRT5TR-ND M55342H05B154DRT5
Product Name Chip Resistor - Surface Mount RES 154 OHM 0.225W 1% 2208
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details