Vishay Intertechnology, Inc. RES 13 OHM 0.225W 5% 2208 M55342H05B13J0RWS

Description
RES 13ohm 0.225W 5% 2208
Request a Quote Datasheet
Description
RES 13ohm 0.225W 5% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 0.225W 5% 2208 - M55342H05B13J0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 0.225W 5% 2208
M55342H05B13J0RWS
RES 13 OHM 0.225W 5% 2208 M55342H05B13J0RWS
RES 13ohm 0.225W 5% 2208

RES 13ohm 0.225W 5% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H05B13J0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B13J0RWS-ND
Chip Resistor - Surface Mount 764-M55342H05B13J0RWS-ND
13 Ohms ±5% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

13 Ohms ±5% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H05B13J0RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H05B13J0RWS
Chip Resistor - Surface Mount M55342H05B13J0RWS
RES SMD 13 OHM 5% 0.225W 2208

RES SMD 13 OHM 5% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H05B13J0RWS 764-M55342H05B13J0RWS-ND M55342H05B13J0RWS
Product Name RES 13 OHM 0.225W 5% 2208 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2250 watts 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details