Vishay Intertechnology, Inc. RES 10K OHM 0.225W 1% 2208 M55342H05B10E0RWS

Description
RES 10Kohm 0.225W 1% 2208
Request a Quote Datasheet
Description
RES 10Kohm 0.225W 1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 0.225W 1% 2208 - M55342H05B10E0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 0.225W 1% 2208
M55342H05B10E0RWS
RES 10K OHM 0.225W 1% 2208 M55342H05B10E0RWS
RES 10Kohm 0.225W 1% 2208

RES 10Kohm 0.225W 1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H05B10E0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H05B10E0RWS-ND
Chip Resistor - Surface Mount 764-M55342H05B10E0RWS-ND
10 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

10 kOhms ±1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H05B10E0RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H05B10E0RWS
Chip Resistor - Surface Mount M55342H05B10E0RWS
RES SMD 10K OHM 1% 0.225W 2208

RES SMD 10K OHM 1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H05B10E0RWS 764-M55342H05B10E0RWS-ND M55342H05B10E0RWS
Product Name RES 10K OHM 0.225W 1% 2208 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2250 watts 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details