Vishay Intertechnology, Inc. RES 9.09K OHM 0.15W 1% 1605 M55342H04B9E09RWS

Description
RES 9.09Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 9.09Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 0.15W 1% 1605 - M55342H04B9E09RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 0.15W 1% 1605
M55342H04B9E09RWS
RES 9.09K OHM 0.15W 1% 1605 M55342H04B9E09RWS
RES 9.09Kohm 0.15W 1% 1605

RES 9.09Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B9E09RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B9E09RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B9E09RWS-ND
9.09 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

9.09 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B9E09RWS 764-M55342H04B9E09RWS-ND
Product Name RES 9.09K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details