Vishay Intertechnology, Inc. RES 82.5K OHM 0.15W 1% 1605 M55342H04B82E5RWS

Description
RES 82.5Kohm 0.15W 1% 1605
Request a Quote
Description
RES 82.5Kohm 0.15W 1% 1605
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 0.15W 1% 1605 - M55342H04B82E5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 0.15W 1% 1605
M55342H04B82E5RWS
RES 82.5K OHM 0.15W 1% 1605 M55342H04B82E5RWS
RES 82.5Kohm 0.15W 1% 1605

RES 82.5Kohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H04B82E5RWS
Product Name RES 82.5K OHM 0.15W 1% 1605
Resistance Range 82500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers