Vishay Intertechnology, Inc. RES 80.6K OHM 0.15W 0.1% 1605 M55342H04B80B6RT5

Description
RES 80.6Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 80.6Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 0.15W 0.1% 1605 - M55342H04B80B6RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 0.15W 0.1% 1605
M55342H04B80B6RT5
RES 80.6K OHM 0.15W 0.1% 1605 M55342H04B80B6RT5
RES 80.6Kohm 0.15W 0.1% 1605

RES 80.6Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B80B6RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B80B6RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H04B80B6RT5TR-ND
80.6 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

80.6 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B80B6RT5 764-M55342H04B80B6RT5TR-ND
Product Name RES 80.6K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 80600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details