Vishay Intertechnology, Inc. RES 7.5K OHM 0.15W 0.1% 1605 M55342H04B7B50RWS

Description
RES 7.5Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 7.5Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 0.15W 0.1% 1605 - M55342H04B7B50RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 0.15W 0.1% 1605
M55342H04B7B50RWS
RES 7.5K OHM 0.15W 0.1% 1605 M55342H04B7B50RWS
RES 7.5Kohm 0.15W 0.1% 1605

RES 7.5Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B7B50RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B7B50RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B7B50RWS-ND
7.5 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

7.5 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B7B50RWS 764-M55342H04B7B50RWS-ND
Product Name RES 7.5K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD154JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details