Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H04B750AMWS

Description
750 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
750 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H04B750AMWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B750AMWS-ND
Chip Resistor - Surface Mount 764-M55342H04B750AMWS-ND
750 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

750 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 750 OHM 0.15W 0.1% 1605 - M55342H04B750AMWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 0.15W 0.1% 1605
M55342H04B750AMWS
RES 750 OHM 0.15W 0.1% 1605 M55342H04B750AMWS
RES 750ohm 0.15W 0.1% 1605

RES 750ohm 0.15W 0.1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H04B750AMWS-ND M55342H04B750AMWS
Product Name Chip Resistor - Surface Mount RES 750 OHM 0.15W 0.1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details