Vishay Intertechnology, Inc. RES 71.5K OHM 0.15W 1% 1605 M55342H04B71E5RWS

Description
RES 71.5Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 71.5Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 0.15W 1% 1605 - M55342H04B71E5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 0.15W 1% 1605
M55342H04B71E5RWS
RES 71.5K OHM 0.15W 1% 1605 M55342H04B71E5RWS
RES 71.5Kohm 0.15W 1% 1605

RES 71.5Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B71E5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B71E5RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B71E5RWS-ND
71.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

71.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B71E5RWS 764-M55342H04B71E5RWS-ND
Product Name RES 71.5K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers