Vishay Intertechnology, Inc. RES 6.49K OHM 0.15W 1% 1605 M55342H04B6E49RT5

Description
RES 6.49Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 6.49Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 0.15W 1% 1605 - M55342H04B6E49RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 0.15W 1% 1605
M55342H04B6E49RT5
RES 6.49K OHM 0.15W 1% 1605 M55342H04B6E49RT5
RES 6.49Kohm 0.15W 1% 1605

RES 6.49Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B6E49RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B6E49RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H04B6E49RT5TR-ND
6.49 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

6.49 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B6E49RT5 764-M55342H04B6E49RT5TR-ND
Product Name RES 6.49K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details