Vishay Intertechnology, Inc. RES 604 OHM 0.15W 1% 1605 M55342H04B604DRTS

Description
RES 604ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 604ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 0.15W 1% 1605 - M55342H04B604DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 0.15W 1% 1605
M55342H04B604DRTS
RES 604 OHM 0.15W 1% 1605 M55342H04B604DRTS
RES 604ohm 0.15W 1% 1605

RES 604ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B604DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B604DRTSTR-ND
Chip Resistor - Surface Mount 764-M55342H04B604DRTSTR-ND
604 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

604 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B604DRTS 764-M55342H04B604DRTSTR-ND
Product Name RES 604 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details