Vishay Intertechnology, Inc. RES 5.62K OHM 0.15W 1% 1605 M55342H04B5E62RWS

Description
RES 5.62Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 5.62Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 0.15W 1% 1605 - M55342H04B5E62RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 0.15W 1% 1605
M55342H04B5E62RWS
RES 5.62K OHM 0.15W 1% 1605 M55342H04B5E62RWS
RES 5.62Kohm 0.15W 1% 1605

RES 5.62Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B5E62RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B5E62RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B5E62RWS-ND
5.62 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.62 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B5E62RWS 764-M55342H04B5E62RWS-ND
Product Name RES 5.62K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers