Vishay Intertechnology, Inc. RES 5.62K OHM 0.15W 1% 1605 M55342H04B5E62RTS

Description
RES 5.62Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 5.62Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 0.15W 1% 1605 - M55342H04B5E62RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 0.15W 1% 1605
M55342H04B5E62RTS
RES 5.62K OHM 0.15W 1% 1605 M55342H04B5E62RTS
RES 5.62Kohm 0.15W 1% 1605

RES 5.62Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B5E62RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B5E62RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H04B5E62RTSTR-ND
5.62 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.62 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B5E62RTS 764-M55342H04B5E62RTSTR-ND
Product Name RES 5.62K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details