Vishay Intertechnology, Inc. RES 57.6K OHM 0.15W 1% 1605 M55342H04B57E6RWS

Description
RES 57.6Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 57.6Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 0.15W 1% 1605 - M55342H04B57E6RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 0.15W 1% 1605
M55342H04B57E6RWS
RES 57.6K OHM 0.15W 1% 1605 M55342H04B57E6RWS
RES 57.6Kohm 0.15W 1% 1605

RES 57.6Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B57E6RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B57E6RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B57E6RWS-ND
57.6 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

57.6 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B57E6RWS 764-M55342H04B57E6RWS-ND
Product Name RES 57.6K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details