Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H04B57E6RT0

Description
57.6 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
57.6 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H04B57E6RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B57E6RT0TR-ND
Chip Resistor - Surface Mount 764-M55342H04B57E6RT0TR-ND
57.6 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

57.6 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 57.6K OHM 0.15W 1% 1605 - M55342H04B57E6RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 0.15W 1% 1605
M55342H04B57E6RT0
RES 57.6K OHM 0.15W 1% 1605 M55342H04B57E6RT0
RES 57.6Kohm 0.15W 1% 1605

RES 57.6Kohm 0.15W 1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H04B57E6RT0TR-ND M55342H04B57E6RT0
Product Name Chip Resistor - Surface Mount RES 57.6K OHM 0.15W 1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers