Vishay Intertechnology, Inc. RES 56.5K OHM 0.15W 1% 1605 M55342H04B56E5RWS

Description
RES 56.5Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 56.5Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.5K OHM 0.15W 1% 1605 - M55342H04B56E5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.5K OHM 0.15W 1% 1605
M55342H04B56E5RWS
RES 56.5K OHM 0.15W 1% 1605 M55342H04B56E5RWS
RES 56.5Kohm 0.15W 1% 1605

RES 56.5Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B56E5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B56E5RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B56E5RWS-ND
56.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

56.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B56E5RWS 764-M55342H04B56E5RWS-ND
Product Name RES 56.5K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 56500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details