Vishay Intertechnology, Inc. RES 549 OHM 0.15W 0.1% 1605 M55342H04B549ARWS

Description
RES 549ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 549ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 0.15W 0.1% 1605 - M55342H04B549ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 0.15W 0.1% 1605
M55342H04B549ARWS
RES 549 OHM 0.15W 0.1% 1605 M55342H04B549ARWS
RES 549ohm 0.15W 0.1% 1605

RES 549ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B549ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B549ARWS-ND
Chip Resistor - Surface Mount 764-M55342H04B549ARWS-ND
549 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

549 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B549ARWS 764-M55342H04B549ARWS-ND
Product Name RES 549 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 549 ohms 549 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details