Vishay Intertechnology, Inc. RES 523K OHM 0.15W 1% 1605 M55342H04B523ERWS

Description
RES 523Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 523Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 0.15W 1% 1605 - M55342H04B523ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 0.15W 1% 1605
M55342H04B523ERWS
RES 523K OHM 0.15W 1% 1605 M55342H04B523ERWS
RES 523Kohm 0.15W 1% 1605

RES 523Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B523ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B523ERWS-ND
Chip Resistor - Surface Mount 764-M55342H04B523ERWS-ND
523 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

523 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B523ERWS 764-M55342H04B523ERWS-ND
Product Name RES 523K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 523000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details