Vishay Intertechnology, Inc. RES 51 OHM 0.15W 2% 1605 M55342H04B51G0RWS

Description
RES 51ohm 0.15W 2% 1605
Request a Quote Datasheet
Description
RES 51ohm 0.15W 2% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 0.15W 2% 1605 - M55342H04B51G0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 0.15W 2% 1605
M55342H04B51G0RWS
RES 51 OHM 0.15W 2% 1605 M55342H04B51G0RWS
RES 51ohm 0.15W 2% 1605

RES 51ohm 0.15W 2% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B51G0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B51G0RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B51G0RWS-ND
51 Ohms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

51 Ohms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B51G0RWS 764-M55342H04B51G0RWS-ND
Product Name RES 51 OHM 0.15W 2% 1605 Chip Resistor - Surface Mount
Resistance Range 51 ohms 51 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers