Vishay Intertechnology, Inc. RES 4.75K OHM 0.15W 1% 1605 M55342H04B4E75RWS

Description
RES 4.75Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 4.75Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 0.15W 1% 1605 - M55342H04B4E75RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 0.15W 1% 1605
M55342H04B4E75RWS
RES 4.75K OHM 0.15W 1% 1605 M55342H04B4E75RWS
RES 4.75Kohm 0.15W 1% 1605

RES 4.75Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B4E75RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B4E75RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B4E75RWS-ND
4.75 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.75 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B4E75RWS 764-M55342H04B4E75RWS-ND
Product Name RES 4.75K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details