Vishay Intertechnology, Inc. RES 4.42K OHM 0.15W 1% 1605 M55342H04B4E42RTS

Description
RES 4.42Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 4.42Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 0.15W 1% 1605 - M55342H04B4E42RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 0.15W 1% 1605
M55342H04B4E42RTS
RES 4.42K OHM 0.15W 1% 1605 M55342H04B4E42RTS
RES 4.42Kohm 0.15W 1% 1605

RES 4.42Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B4E42RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B4E42RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H04B4E42RTSTR-ND
4.42 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.42 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B4E42RTS 764-M55342H04B4E42RTSTR-ND
Product Name RES 4.42K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 4420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
3 suppliers