Vishay Intertechnology, Inc. RES 4.22K OHM 0.15W 1% 1605 M55342H04B4E22RWS

Description
RES 4.22Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 4.22Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 0.15W 1% 1605 - M55342H04B4E22RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 0.15W 1% 1605
M55342H04B4E22RWS
RES 4.22K OHM 0.15W 1% 1605 M55342H04B4E22RWS
RES 4.22Kohm 0.15W 1% 1605

RES 4.22Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B4E22RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B4E22RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B4E22RWS-ND
4.22 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.22 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B4E22RWS 764-M55342H04B4E22RWS-ND
Product Name RES 4.22K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details