Vishay Intertechnology, Inc. RES 49.9K OHM 0.15W 0.1% 1605 M55342H04B49B9RWS

Description
RES 49.9Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 49.9Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 0.15W 0.1% 1605 - M55342H04B49B9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 0.15W 0.1% 1605
M55342H04B49B9RWS
RES 49.9K OHM 0.15W 0.1% 1605 M55342H04B49B9RWS
RES 49.9Kohm 0.15W 0.1% 1605

RES 49.9Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B49B9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B49B9RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B49B9RWS-ND
49.9 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

49.9 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B49B9RWS 764-M55342H04B49B9RWS-ND
Product Name RES 49.9K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details