Vishay Intertechnology, Inc. RES 47.5K OHM 0.15W 1% 1605 M55342H04B47E5RTS

Description
RES 47.5Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 47.5Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 0.15W 1% 1605 - M55342H04B47E5RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 0.15W 1% 1605
M55342H04B47E5RTS
RES 47.5K OHM 0.15W 1% 1605 M55342H04B47E5RTS
RES 47.5Kohm 0.15W 1% 1605

RES 47.5Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B47E5RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B47E5RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H04B47E5RTSTR-ND
47.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

47.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B47E5RTS 764-M55342H04B47E5RTSTR-ND
Product Name RES 47.5K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2176771-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details