Vishay Intertechnology, Inc. RES 46.4K OHM 0.15W 0.1% 1605 M55342H04B46B4RT0

Description
RES 46.4Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 46.4Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 0.15W 0.1% 1605 - M55342H04B46B4RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 0.15W 0.1% 1605
M55342H04B46B4RT0
RES 46.4K OHM 0.15W 0.1% 1605 M55342H04B46B4RT0
RES 46.4Kohm 0.15W 0.1% 1605

RES 46.4Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B46B4RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B46B4RT0TR-ND
Chip Resistor - Surface Mount 764-M55342H04B46B4RT0TR-ND
46.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

46.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B46B4RT0 764-M55342H04B46B4RT0TR-ND
Product Name RES 46.4K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 46400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details