Vishay Intertechnology, Inc. RES 3.48K OHM 0.15W 1% 1605 M55342H04B3E48RWS

Description
RES 3.48Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 3.48Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 0.15W 1% 1605 - M55342H04B3E48RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 0.15W 1% 1605
M55342H04B3E48RWS
RES 3.48K OHM 0.15W 1% 1605 M55342H04B3E48RWS
RES 3.48Kohm 0.15W 1% 1605

RES 3.48Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H04B3E48RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H04B3E48RWS-ND
Chip Resistor - Surface Mount 764-M55342H04B3E48RWS-ND
3.48 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.48 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H04B3E48RWS 764-M55342H04B3E48RWS-ND
Product Name RES 3.48K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details